Texas Instruments High-Performance Analog BGA Dsp TMS320VC5410GGW100

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, PBGA176
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, PBGA176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320VC5410GGW100 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, PBGA176

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, PBGA176

Supplier's Site Datasheet
Digital Signal Processor 176-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5410GGW100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410GGW1 00 can be used for catalog matching and distributor lookup.

Digital Signal Processor 176-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5410GGW100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410GGW100 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410GGW100 - 213196-TMS320VC5410GGW100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410GGW100
213196-TMS320VC5410GGW100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410GGW100 213196-TMS320VC5410GGW100
Manufacturer: Texas Instruments Win Source Part Number: 213196-TMS320VC5410G GW100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 2.50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 176-BGA MICROSTAR (15x15) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 213196-TMS320VC5410GGW100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 2.50V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 176-BGA MICROSTAR (15x15)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10765-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10765-ND
DSP (Digital Signal Processors) 296-10765-ND
IC DIG SIG PROCESSOR 176-BGA

IC DIG SIG PROCESSOR 176-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410GGW100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410GGW100
DSP (Digital Signal Processors) TMS320VC5410GGW100
IC DIG SIG PROCESSOR 176-BGA

IC DIG SIG PROCESSOR 176-BGA

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410GGW100 698-TMS320VC5410GGW100 213196-TMS320VC5410GGW100 296-10765-ND TMS320VC5410GGW100
Product Name BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410GGW100 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type BGA; Other; BGA176 Other; LFBGA BGA; Other; 176-BGA MICROSTAR (15x15) Other; 176-LFBGA BGA; Other; 176-LFBGA
Supply Voltage 2.5V 2.50V 2.5V; 3.3V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062LCS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details