Texas Instruments TMS320VC5410A Digital Signal Processor TMS320VC5410APGE12

Description
Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5410A Digital Signal Processor - TMS320VC5410APGE12 - Texas Instruments
Dallas, TX, United States
TMS320VC5410A Digital Signal Processor
TMS320VC5410APGE12
TMS320VC5410A Digital Signal Processor TMS320VC5410APGE12
Digital Signal Processor 144-LQFP -40 to 100

Digital Signal Processor 144-LQFP -40 to 100

Buy Now Datasheet
Singapore, Singapore
16-bit 120MHz Dsp
698-TMS320VC5410APGE12
16-bit 120MHz Dsp 698-TMS320VC5410APGE12
16-bit DSP 120MHz 120MIPS LQFP 144-Pin Product overview: TMS320VC5410APGE12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410APGE 12 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 120MIPS LQFP 144-Pin Product overview: TMS320VC5410APGE12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410APGE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE12
083287-TMS320VC5410APGE12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE12 083287-TMS320VC5410APGE12
Manufacturer: Texas Instruments Win Source Part Number: 083287-TMS320VC5410A PGE12 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5410AGGU12; TMS320VC5410AZGU12; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083287-TMS320VC5410APGE12
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5410AGGU12; TMS320VC5410AZGU12;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320VC5410APGE12 - Rochester Electronics
Newburyport, MA, United States
TMS320VC5410 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

TMS320VC5410 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-12079-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12079-ND
DSP (Digital Signal Processors) 296-12079-ND
IC DSP FIX PT 120 MIPS 144-LQFP

IC DSP FIX PT 120 MIPS 144-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410APGE12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410APGE12
DSP (Digital Signal Processors) TMS320VC5410APGE12
IC DSP FIX PT 120 MIPS 144-LQFP

IC DSP FIX PT 120 MIPS 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410APGE12 698-TMS320VC5410APGE12 083287-TMS320VC5410APGE12 TMS320VC5410APGE12 296-12079-ND TMS320VC5410APGE12
Product Name TMS320VC5410A Digital Signal Processor 16-bit 120MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE12 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.50V 1.5V; 3.3V
Clock Speed 120 to 160 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details