Texas Instruments TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409ZGU-80

Description
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) - TMS320VC5409ZGU-80 - Texas Instruments
Dallas, TX, United States
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP)
TMS320VC5409ZGU-80
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409ZGU-80
Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100

Fixed-Point Digital Signal Processor (DSP) 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5409ZGU-80-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5409ZGU-80-ND
DSP (Digital Signal Processors) TMS320VC5409ZGU-80-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
 - TMS320VC5409ZGU-80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5409ZGU-80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409ZGU-80
DSP (Digital Signal Processors) TMS320VC5409ZGU-80
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409ZGU-80 TMS320VC5409ZGU-80-ND TMS320VC5409ZGU-80 TMS320VC5409ZGU-80
Product Name TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V
Clock Speed 80 to 100 MHz 80 MHz 80 MHz
MMACS 80 to 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers