Texas Instruments TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409PGE-80

Description
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) - TMS320VC5409PGE-80 - Texas Instruments
Dallas, TX, United States
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP)
TMS320VC5409PGE-80
TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) TMS320VC5409PGE-80
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100

Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100

Buy Now Datasheet
Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100 Product overview: TMS320VC5409PGE-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409PGE- 80 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor (DSP) 144-LQFP -40 to 100 Product overview: TMS320VC5409PGE-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409PGE-80 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE-80
814265-TMS320VC5409PGE-80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE-80 814265-TMS320VC5409PGE-80
Manufacturer: Texas Instruments Win Source Part Number: 814265-TMS320VC5409P GE-80 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: Host Interface, McBSP Part Status: Obsolete (End Of Life) Clock Rate: 80MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 64kB Voltage - Core: 1.80V Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TC) Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Part Number Series: TMS320VC5409

Manufacturer: Texas Instruments
Win Source Part Number: 814265-TMS320VC5409PGE-80
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Part Status: Obsolete (End Of Life)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 64kB
Voltage - Core: 1.80V
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C (TC)
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Part Number Series: TMS320VC5409

Buy Now
 - TMS320VC5409PGE-80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-41902-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41902-ND
DSP (Digital Signal Processors) 296-41902-ND
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5409PGE-80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409PGE-80
DSP (Digital Signal Processors) TMS320VC5409PGE-80
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409PGE-80 698-TMS320VC5409PGE-80 814265-TMS320VC5409PGE-80 TMS320VC5409PGE-80 296-41902-ND TMS320VC5409PGE-80
Product Name TMS320VC5409 Fixed-Point Digital Signal Processor (DSP) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409PGE-80 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V 1.80V 1.8V; 3.3V
Clock Speed 80 to 100 MHz 80 MHz 80 MHz 80 MHz 80 MHz
MMACS 80 to 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
SMJ320C6203 Fixed-Point Digital Signal Processor - 5962-0051001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
OMAP3525 Applications Processor - OMAP3525ECBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details