Digital Signal Processor 144-LQFP 0 to 100
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320VC5407PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5407PGE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271351-TMS320VC5407
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP, UART
Clock Rate: 120MHz
Non-Volatile Memory: ROM (256 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320VC5407
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
IC FIXED-POINT DSP 144-LQFP
TMS320VC5407 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144
IC FIXED-POINT DSP 144-LQFP
IC FIXED-POINT DSP 144-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5407PGE | 698-TMS320VC5407PGE | 1271351-TMS320VC5407PGE | 296-13803-ND | TMS320VC5407PGE | TMS320VC5407PGE | TMS320VC5407PGE |
| Product Name | TMS320VC5407 Digital Signal Processor | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5407PGE | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 3.3V | 1.50V | 1.5V; 3.3V | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| MMACS | 120 | ||||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| DMA Channels | 16 |