Texas Instruments TMS320VC5404 Digital Signal Processor TMS320VC5404GGU

Description
Digital Signal Processor 144-BGA MICROSTAR 0 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5404 Digital Signal Processor - TMS320VC5404GGU - Texas Instruments
Dallas, TX, United States
TMS320VC5404 Digital Signal Processor
TMS320VC5404GGU
TMS320VC5404 Digital Signal Processor TMS320VC5404GGU
Digital Signal Processor 144-BGA MICROSTAR 0 to 100

Digital Signal Processor 144-BGA MICROSTAR 0 to 100

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321816-TMS320VC5404GGU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321816-TMS320VC5404GGU
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321816-TMS320VC5404GGU
Manufacturer: Texas Instruments Win Source Part Number: 1321816-TMS320VC5404 GGU Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tube Type: Fixed Point Voltage - I/O: 3.30V Standard Package: 160 Mounting: Surface Mount Interface: Host Interface, McBSP, UART Clock Rate: 120MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 32kB Voltage - Core: 1.50V Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: 0°C ~ 100°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-17150-ND,-296-1 7150-NDR,296-17150-N DR,2156-TMS320VC5404 GGU-TI,TEXTISTMS320V C5404GGU,-296-17150, -TMS320VC5404GGU-NDR ,296-17150 Base Product Number: TMS320 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321816-TMS320VC5404GGU
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 160
Mounting: Surface Mount
Interface: Host Interface, McBSP, UART
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 32kB
Voltage - Core: 1.50V
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Temperature Range - Operating: 0°C ~ 100°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-17150-ND,-296-17150-NDR,296-17150-NDR,2156-TMS320VC5404GGU-TI,TEXTISTMS320VC5404GGU,-296-17150,-TMS320VC5404GGU-NDR,296-17150
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - TMS320VC5404GGU - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
16-bit 20MHz BGA Dsp - 698-TMS320VC5404GGU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz BGA Dsp
698-TMS320VC5404GGU
16-bit 20MHz BGA Dsp 698-TMS320VC5404GGU
16-BIT, 20MHz, OTHER DSP, PBGA144, PLASTIC, BGA-144 Product overview: TMS320VC5404GGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5404GGU can be used for catalog matching and distributor lookup.

16-BIT, 20MHz, OTHER DSP, PBGA144, PLASTIC, BGA-144 Product overview: TMS320VC5404GGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5404GGU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17150-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17150-ND
DSP (Digital Signal Processors) 296-17150-ND
IC DSP FIXED PT 144-BGA

IC DSP FIXED PT 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5404GGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5404GGU
DSP (Digital Signal Processors) TMS320VC5404GGU
IC DSP FIXED PT 144-BGA

IC DSP FIXED PT 144-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5404GGU 1321816-TMS320VC5404GGU TMS320VC5404GGU 698-TMS320VC5404GGU 296-17150-ND TMS320VC5404GGU
Product Name TMS320VC5404 Digital Signal Processor Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 16-bit 20MHz BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.50V 1.5V 1.5V; 3.3V
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW160 - 868019-D35004AZGW160 - Win Source Electronics
Specs
Package Type BGA; Other; 240-BGA MicroStar (15x15)
View Details
5 suppliers
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Dsp - 698-DMVA2ZCEDR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers