Manufacturer: Texas Instruments
Win Source Part Number: 213195-TMS320VC5401G
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 50MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 16kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
16-BIT, 20MHz, OTHER DSP, PBGA144, PLASTIC, BGA-144 Product overview: TMS320VC5401GGU50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5401GGU5
IC FIXED POINT DPS 144-BGA
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
IC FIXED POINT DPS 144-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 213195-TMS320VC5401GGU50 | 698-TMS320VC5401GGU50 | 296-12147-5-ND | TMS320VC5401GGU50 | TMS320VC5401GGU50 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5401GGU50 | 16-bit 20MHz BGA Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.80V | 1.8V | 1.8V; 3.3V | ||
| Package Type | BGA; Other; 144-BGA MICROSTAR (12x12) | Other; LFBGA | BGA; Other; 144-LFBGA | BGA; Other; BGA144 | BGA; Other; 144-LFBGA |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |