The TMS320VC33PGE150 is a 32-bit floating-point digital signal processor with a peak performance of 150 MFLOPS, fabricated using a 0.18-μm CMOS process. It is packaged in a 144-pin low-profile quad flatpack (LQFP) and operates with a 1.8-V core and 3.3-V I/O supply voltage. The device includes 34K×32-bit on-chip SRAM, a five-phase PLL clock generator, two 32-bit timers, one serial port, and a DMA coprocessor. It supports IEEE Std 1149.1 (JTAG) emulation and operates within a temperature range of 0°C to 90°C.
Digital Signal Processor 144-LQFP 0 to 90
IC DGTL SIGNAL PROCESSOR 144LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 085368-TMS320VC33PGE
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 75MHz
Non-Volatile Memory: External
On-Chip RAM: 136.25kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 144-LQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
32-bit DSP 150MHz LQFP Floating-Point Processor Product overview: TMS320VC33PGE150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 150MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC33PGE150
IC DGTL SIGNAL PROCESSOR 144LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC33PGE150 | 296-12166-ND | 085368-TMS320VC33PGE150 | 698-TMS320VC33PGE150 | TMS320VC33PGE150 |
| Product Name | TMS320VC33 Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE150 | 32-bit 150MHz Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.80V | 3.3V | ||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP (20x20) | Other; LQFP | QFP; Other; 144-LQFP | |
| Pin Count | 144 | ||||
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | 75 MHz |