Texas Instruments High-Performance Analog BGA Dsp TMS320UC5409GGUR80

Description
Digital Signal Processor, 16-Ext Bit, 20MHz, PBGA144
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Ext Bit, 20MHz, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320UC5409GGUR80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320UC5409GGUR80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320UC5409GGUR 80 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320UC5409GGUR80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320UC5409GGUR80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320UC5409GGUR80
1271342-TMS320UC5409GGUR80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320UC5409GGUR80 1271342-TMS320UC5409GGUR80
Manufacturer: Texas Instruments Win Source Part Number: 1271342-TMS320UC5409 GGUR80 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271342-TMS320UC5409GGUR80
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
DSP (Digital Signal Processors) - TMS320UC5409GGUR80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320UC5409GGUR80
DSP (Digital Signal Processors) TMS320UC5409GGUR80
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320UC5409GGUR80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320UC5409GGUR80
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320UC5409GGUR80
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320UC5409GGUR80 698-TMS320UC5409GGUR80 1271342-TMS320UC5409GGUR80 TMS320UC5409GGUR80 TMS320UC5409GGUR80
Product Name BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320UC5409GGUR80 DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type BGA; PBGA; Other; PBGA144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
 - HPABT6350BZSPR - Rochester Electronics
Specs
Package Type SIP; Other; SIP12
View Details
3 suppliers