Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320UC5405ZQW

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA143
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320UC5405ZQW - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA143

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA143

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320UC5405ZQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320UC5405ZQW
DSP (Digital Signal Processors) TMS320UC5405ZQW
IC DIG SIG PROCESSOR 143-BGA

IC DIG SIG PROCESSOR 143-BGA

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320UC5405ZQW TMS320UC5405ZQW
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZ - 050476-CS48540-CQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 48-LQFP (7x7)
View Details
5 suppliers