IC DIG SIG PROCESSOR 144-LQFP
Digital Signal Processor 144-LQFP -40 to 100 Product overview: TMS320UC5402PGE-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320UC5402PGE-
Manufacturer: Texas Instruments
Win Source Part Number: 1271340-TMS320UC5402
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 80MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.80V
Family Name: TMS320UC5402
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320UC5402GGU-80; TMS320UC5402ZGU-80;
Introduction Date: July 07, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DIG SIG PROCESSOR 144-LQFP
IC DIG SIG PROCESSOR 144-LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-10760-ND | 698-TMS320UC5402PGE-80 | 1271340-TMS320UC5402PGE-80 | TMS320UC5402PGE-80 | TMS320UC5402PGE-80 |
| Product Name | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320UC5402PGE-80 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V | 1.80V | ||
| Package Type | LFQP; Other; 144-LQFP | Other; LQFP | QFP; Other; 144-LQFP | ||
| Pin Count | 144 |