Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320UC5402GGU-80

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320UC5402GGU-80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-10759-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10759-ND
DSP (Digital Signal Processors) 296-10759-ND
IC DIG SIG PROCESSOR 144-BGA

IC DIG SIG PROCESSOR 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320UC5402GGU-80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320UC5402GGU-80
DSP (Digital Signal Processors) TMS320UC5402GGU-80
IC DIG SIG PROCESSOR 144-BGA

IC DIG SIG PROCESSOR 144-BGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320UC5402GGU-80 296-10759-ND TMS320UC5402GGU-80
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type BGA; Other; BGA144 BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Supply Voltage 1.8V; 2.5V; 3.3V
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21061KSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DSPIC30F401130IPT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details
3 suppliers