Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6487FGUN TMS320TCI6487FGUN

Description
Manufacturer: Texas Instruments Win Source Part Number: 757577-TMS320TCI6487 FGUN Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 1006 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 757577-TMS320TCI6487 FGUN Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 1006 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6487FGUN
757577-TMS320TCI6487FGUN
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6487FGUN 757577-TMS320TCI6487FGUN
Manufacturer: Texas Instruments Win Source Part Number: 757577-TMS320TCI6487 FGUN Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 1006 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 757577-TMS320TCI6487FGUN
Manufacturer Homepage: www.ti.com
Reference case: BGA
Reference Date Code: 1006
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Product overview: TMS320TCI6487FGUN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI6487FGU N can be used for catalog matching and distributor lookup.

Product overview: TMS320TCI6487FGUN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI6487FGUN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 757577-TMS320TCI6487FGUN 698-TMS320TCI6487FGUN
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6487FGUN Dsp
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416PGE16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21363YSQZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - CS496112-IQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC210-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 100-TQFP
Pin Count 100
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details