Texas Instruments High-Performance Analog 75.19 MHz BGA Dsp TMS320TCI100BCLZ6

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320TCI100BCLZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532

Supplier's Site Datasheet
75.19 MHz BGA Dsp - 698-TMS320TCI100BCLZ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75.19 MHz BGA Dsp
698-TMS320TCI100BCLZ6
75.19 MHz BGA Dsp 698-TMS320TCI100BCLZ6
IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, GREEN, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320TCI100BCLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100BCLZ 6 can be used for catalog matching and distributor lookup.

IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, GREEN, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320TCI100BCLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100BCLZ6 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI100BCLZ6
1271333-TMS320TCI100BCLZ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI100BCLZ6 1271333-TMS320TCI100BCLZ6
Manufacturer: Texas Instruments Win Source Part Number: 1271333-TMS320TCI100 BCLZ6 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271333-TMS320TCI100BCLZ6
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI100BCLZ6
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI100BCLZ6
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Supplier's Site
DSP (Digital Signal Processors) - TMS320TCI100BCLZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI100BCLZ6
DSP (Digital Signal Processors) TMS320TCI100BCLZ6
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320TCI100BCLZ6 698-TMS320TCI100BCLZ6 1271333-TMS320TCI100BCLZ6 TMS320TCI100BCLZ6 TMS320TCI100BCLZ6
Product Name 75.19 MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI100BCLZ6 Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA532 Other; 532-FC/CSP (23x23) BGA; PBGA; Other; 532-BFBGA, FCCSPBGA
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dsp - 698-CS48DV2B-CQZR - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; LQFP
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
View Details
6 suppliers