Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - TMS320LF2406APZAG4 TMS320LF2406APZAG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 797610-TMS320LF2406A PZAG4 Series: C2000 C24x 16-Bit Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C2xx DSP Speed: 40MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: TMS320LF2406A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320LF2406APZA; TMS320F28031PNT; Introduction Date: August 01, 2005 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797610-TMS320LF2406A PZAG4 Series: C2000 C24x 16-Bit Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C2xx DSP Speed: 40MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: TMS320LF2406A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320LF2406APZA; TMS320F28031PNT; Introduction Date: August 01, 2005 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMS320LF2406APZAG4 - 797610-TMS320LF2406APZAG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2406APZAG4
797610-TMS320LF2406APZAG4
Embedded - Embedded - Microcontrollers - TMS320LF2406APZAG4 797610-TMS320LF2406APZAG4
Manufacturer: Texas Instruments Win Source Part Number: 797610-TMS320LF2406A PZAG4 Series: C2000 C24x 16-Bit Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C2xx DSP Speed: 40MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: TMS320LF2406A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320LF2406APZA; TMS320F28031PNT; Introduction Date: August 01, 2005 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 797610-TMS320LF2406APZAG4
Series: C2000 C24x 16-Bit
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C2xx DSP
Speed: 40MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CAN, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: TMS320LF2406A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320LF2406APZA; TMS320F28031PNT;
Introduction Date: August 01, 2005
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-TMS320LF2406APZAG4
16-bit Embedded Microcontroller MCU 685-TMS320LF2406APZAG4
16-bit fixed point DSP with Flash 100-LQFP -40 to 85 Product overview: TMS320LF2406APZAG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZA G4 can be used for catalog matching and distributor lookup.

16-bit fixed point DSP with Flash 100-LQFP -40 to 85 Product overview: TMS320LF2406APZAG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZAG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320LF2406APZAG4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320LF2406APZAG4-ND
Microcontrollers TMS320LF2406APZAG4-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2406APZAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2406APZAG4
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2406APZAG4
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS320LF2406APZAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2406APZAG4
Microcontrollers TMS320LF2406APZAG4
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - TMS320LF2406APZAG4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2406APZAG4
Embedded - Microcontrollers TMS320LF2406APZAG4
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 797610-TMS320LF2406APZAG4 685-TMS320LF2406APZAG4 TMS320LF2406APZAG4-ND TMS320LF2406APZAG4 TMS320LF2406APZAG4 TMS320LF2406APZAG4
Product Name Embedded - Embedded - Microcontrollers - TMS320LF2406APZAG4 16-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 5 KB 5 KB 5 KB 5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 5.25 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers