Texas Instruments High-Performance Analog Microcontrollers TMS320LF2403APAG4

Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMS320LF2403APAG4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320LF2403APAG4-ND
Microcontrollers TMS320LF2403APAG4-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 32KB Embedded Microcontroller MCU
685-TMS320LF2403APAG4
16-bit 40MHz 32KB Embedded Microcontroller MCU 685-TMS320LF2403APAG4
16-Bit DSP 40MHz FLASH 32KB TQFP SPI UART Product overview: TMS320LF2403APAG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2403APAG 4 can be used for catalog matching and distributor lookup.

16-Bit DSP 40MHz FLASH 32KB TQFP SPI UART Product overview: TMS320LF2403APAG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2403APAG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2403APAG4 - 797609-TMS320LF2403APAG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2403APAG4
797609-TMS320LF2403APAG4
Embedded - Embedded - Microcontrollers - TMS320LF2403APAG4 797609-TMS320LF2403APAG4
Manufacturer: Texas Instruments Win Source Part Number: 797609-TMS320LF2403A PAG4 Series: C2000 C24x 16-Bit Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C2xx DSP Speed: 40MHz Package: 64-TQFP Core Size: 16-Bit Connectivity: CAN, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: TMS320LF2403A Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): TMS320LF2403APAGSR; TMS320LF2403APAGS; Introduction Date: July 18, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797609-TMS320LF2403APAG4
Series: C2000 C24x 16-Bit
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C2xx DSP
Speed: 40MHz
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: TMS320LF2403A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMS320LF2403APAGSR; TMS320LF2403APAGS;
Introduction Date: July 18, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - TMS320LF2403APAG4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2403APAG4
Embedded - Microcontrollers TMS320LF2403APAG4
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2403APAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2403APAG4
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2403APAG4
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - TMS320LF2403APAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2403APAG4
Microcontrollers TMS320LF2403APAG4
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2403APAG4-ND 685-TMS320LF2403APAG4 797609-TMS320LF2403APAG4 TMS320LF2403APAG4 TMS320LF2403APAG4 TMS320LF2403APAG4
Product Name Microcontrollers 16-bit 40MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320LF2403APAG4 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers