Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC549PGE-66 TMS320LC549PGE-66

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271321-TMS320LC549P GE-66 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: BSP, Host Interface Part Status: Obsolete(EOL) Clock Rate: 66MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 3.30V Family Name: TMS320LC549 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320LC549GGU-66; TMS320VC5506PGE; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271321-TMS320LC549P GE-66 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: BSP, Host Interface Part Status: Obsolete(EOL) Clock Rate: 66MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 3.30V Family Name: TMS320LC549 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320LC549GGU-66; TMS320VC5506PGE; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC549PGE-66
1271321-TMS320LC549PGE-66
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC549PGE-66 1271321-TMS320LC549PGE-66
Manufacturer: Texas Instruments Win Source Part Number: 1271321-TMS320LC549P GE-66 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: BSP, Host Interface Part Status: Obsolete(EOL) Clock Rate: 66MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 3.30V Family Name: TMS320LC549 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320LC549GGU-66; TMS320VC5506PGE; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 1271321-TMS320LC549PGE-66
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: BSP, Host Interface
Part Status: Obsolete(EOL)
Clock Rate: 66MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 3.30V
Family Name: TMS320LC549
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320LC549GGU-66; TMS320VC5506PGE;
Introduction Date: September 21, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Digital Signal Processor 144-LQFP Product overview: TMS320LC549PGE-66 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC549PGE-6 6 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP Product overview: TMS320LC549PGE-66 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC549PGE-66 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320LC549PGE-66-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LC549PGE-66-ND
DSP (Digital Signal Processors) TMS320LC549PGE-66-ND
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320LC549PGE-66 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320LC549PGE-66
Embedded - DSP (Digital Signal Processors) TMS320LC549PGE-66
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC549PGE-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC549PGE-66
DSP (Digital Signal Processors) TMS320LC549PGE-66
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271321-TMS320LC549PGE-66 698-TMS320LC549PGE-66 TMS320LC549PGE-66-ND TMS320LC549PGE-66 TMS320LC549PGE-66
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC549PGE-66 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.30V 3.3V 3.3V
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2184NBCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Embedded - DSP (Digital Signal Processors) - CS47024C-DQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers