Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320LC545APBK-50

Description
Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP128
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320LC545APBK-50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP128

Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP128

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC545APBK-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC545APBK-50
DSP (Digital Signal Processors) TMS320LC545APBK-50
IC FIXED POINT DSP 128-LQFP

IC FIXED POINT DSP 128-LQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320LC545APBK-50 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320LC545APBK-50
Embedded - DSP (Digital Signal Processors) TMS320LC545APBK-50
IC FIXED POINT DSP 128-LQFP

IC FIXED POINT DSP 128-LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC545APBK-50 TMS320LC545APBK-50 TMS320LC545APBK-50
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; LQFP128 QFP; Other; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers