Digital Signal Processor 100-LQFP
IC CMOS DSP 100LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 043226-TMS320LC203PZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 40MHz
On-Chip RAM: 1kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Digital Signal Processor 100-LQFP Product overview: TMS320LC203PZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC203PZA can be used for catalog matching and distributor lookup.
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320LC203PZA | TMS320LC203PZA-ND | 043226-TMS320LC203PZA | 698-TMS320LC203PZA | TMS320LC203PZA |
| Product Name | TMS320LC203 Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC203PZA | Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 3.30V | 3.3V | ||
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP (14x14) | Other; LQFP | QFP; Other; 100-LQFP | |
| Pin Count | 100 |