Texas Instruments High-Performance Analog Embedded - DSP (Digital Signal Processors) TMS320LBC56PZ80

Description
TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320LBC56PZ80 - Rochester Electronics
Newburyport, MA, United States
TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100

TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320LBC56PZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320LBC56PZ80
Embedded - DSP (Digital Signal Processors) TMS320LBC56PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LBC56PZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LBC56PZ80
DSP (Digital Signal Processors) TMS320LBC56PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LBC56PZ80 TMS320LBC56PZ80 TMS320LBC56PZ80
Product Name Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185MKST-300R - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details