Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320LBC56PZ57

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320LBC56PZ57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LBC56PZ57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LBC56PZ57
DSP (Digital Signal Processors) TMS320LBC56PZ57
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LBC56PZ57 TMS320LBC56PZ57
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364YSWZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
IC SIGNAL PROCESSOR TOF 24QFN - 391-ISL29501IRZ-T7 - Utmel Electronic Limited
Specs
Supply Voltage -3.3V; 3V; 3.3V
Package Type Other; QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details