Texas Instruments High-Performance Analog Dsp TMS320LBC52PZA57

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320LBC52PZA57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100

Supplier's Site Datasheet
Digital Signal Processors 100-LQFP Product overview: TMS320LBC52PZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC52PZA57 can be used for catalog matching and distributor lookup.

Digital Signal Processors 100-LQFP Product overview: TMS320LBC52PZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC52PZA57 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC52PZA57
055300-TMS320LBC52PZA57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC52PZA57 055300-TMS320LBC52PZA57
Manufacturer: Texas Instruments Win Source Part Number: 055300-TMS320LBC52PZ A57 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 57MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055300-TMS320LBC52PZA57
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 2kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TMS320LBC52PZA57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LBC52PZA57
DSP (Digital Signal Processors) TMS320LBC52PZA57
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LBC52PZA57 698-TMS320LBC52PZA57 055300-TMS320LBC52PZA57 TMS320LBC52PZA57
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC52PZA57 DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type QFP; Other; QFP100 Other; LQFP QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP
Supply Voltage 3.3V 3.30V
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16 BIT Dsp - 698-ADSP-2101TG-40 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Package Type Other; Bulk
View Details
4 suppliers
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers