Digital Signal Processors 100-LQFP Product overview: TMS320LBC51PZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC51PZA57
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100
Manufacturer: Texas Instruments
Win Source Part Number: 797602-TMS320LBC51PZ
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Voltage - I/O: 3.30V
Package: 100-LQFP
Mounting: SMD
Interface: BSP, SSP, TDM
Part Status: Obsolete(EOL)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 4kB
Voltage - Core: 3.30V
Family Name: TMS320LBC51
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320LBC51PQA57 ; TMS320LBC51PZ57;
Introduction Date: September 21, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC DSP 100LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320LBC51PZA57 | TMS320LBC51PZA57 | 797602-TMS320LBC51PZA57 | 815-TMS320LBC51PZA57 | TMS320LBC51PZA57 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC51PZA57 | IC DSP 100LQFP | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 3.30V | -3.3V; 3V; 3.3V | ||
| Package Type | Other; LQFP | QFP; Other; QFP100 | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Clock Speed | 57 MHz | 57 MHz | 57 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |