C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 179-NFBGA (12x12)
IC MCU 32BIT 512KB FLSH 179NFBGA
IC MCU 32BIT 512KB FLSH 179NFBGA
Win Source Part Number: 1340533-TMS320F28335
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C2000™ C28x Delfino™
Core Processor: C28x
Speed: 150MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 179-LFBGA
Supplier Device Package: 179-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.805V ~ 1.995V
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320
RoHS Status: Not applicable
IC MCU 32BIT 512KB FLSH 179NFBGA Product overview: TMS320F28335ZAYAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28335ZAYA
IC MCU 32BIT 512KB FLSH 179NFBGA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 179-NFBGA (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F28335ZAYARTR-ND | 1340533-TMS320F28335ZAYAR | 685-TMS320F28335ZAYAR | TMS320F28335ZAYAR | TMS320F28335ZAYAR | TMS320F28335ZAYAR | TMS320F28335ZAYAR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 16x12b | ||||||
| RAM | 34 KB | 512 KB | 34 KB | 34 KB | 34 KB | 34 KB | |
| ROM | 512 KB | 1 KB |