C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-NFBGA (12x12)
IC MCU 32BIT 256KB FLSH 179NFBGA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-NFBGA (12x12)
IC MCU 32BIT 256KB FLSH 179NFBGA
IC MCU 32BIT 256KB FLSH 179NFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F28334ZAYA-ND | TMS320F28334ZAYA | TMS320F28334ZAYA | TMS320F28334ZAYA | TMS320F28334ZAYA |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 16x12b | ||||
| RAM | 34 KB | 34 KB | 34 KB | 34 KB | |
| ROM | 256 KB |