C2000™ 32-bit MCU with 100 MIPS, FPU, 512 KB Flash, EMIF, 12b ADC 176-LQFP -40 to 85 Product overview: TMS320F28333PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512 KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28333PGFA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 900476-TMS320F28333P
Series: C2000™ C28x Delfino™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C28x series Microcontroller IC 32-Bit 100MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)
Core Processor: C28x
Speed: 100MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.89V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28333PGFA | TMS320F28333PGFA-ND | 900476-TMS320F28333PGFA | TMS320F28333PGFA | TMS320F28333PGFA | TMS320F28333PGFA | TMS320F28333PGFA |
| Product Name | 32-bit 512 KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28333PGFA | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 35 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Supply Voltage | 1.71 to ? volts | 1.71 to 1.89 volts | 1.71 to 1.89 volts | 1.89 volts | 1.71 to 1.89 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bits | Other; A/D 16x12b |