C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)
IC MCU 32BIT 512KB FLASH 176BGA
IC MCU 32BIT 512KB FLASH 176BGA
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28235ZJZQR-ND | TMS320F28235ZJZQR | TMS320F28235ZJZQR | TMS320F28235ZJZQR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 16x12b | |||
| RAM | 34 KB | 34 KB | 34 KB | |
| ROM | 512 KB |