Texas Instruments Standard Linear and Logic TMS320F2812ZHHA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA MICROSTAR
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA MICROSTAR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6606645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA MICROSTAR

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA MICROSTAR

Supplier's Site
 - 6606645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA MICROSTAR Delivery on production packaging - Bag. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA MICROSTAR
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
 - 9233678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA MICROSTAR

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA MICROSTAR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6606645
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133 - 910973-ADSP-2183KSTZ-133 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
 - HD8178232UCPJS - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F401220IML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details