Texas Instruments Standard Linear and Logic TMS320F2812PGFQ

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9236863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 7093958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7093958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 9236863
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-133 - 860502-ADSP-2185LKST-133 - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Renesas Electronics Corporation
View Details