Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package: Tray
Product Status: Active
Core Processor: C28x
Core Size: 32-Bit Single-Core
Speed: 150MHz
Peripherals: DMA, POR, PWM, WDT
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-NFBGA (12x12)
IC MCU 32BIT 256KB FLSH 179NFBGA Product overview: TMS320F2812GBBS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812GBBS can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLSH 179NFBGA
IC MCU 32BIT 256KB FLSH 179NFBGA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-NFBGA (12x12)
IC MCU 32BIT 256KB FLSH 179NFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F2812GBBS-ND | 685-TMS320F2812GBBS | TMS320F2812GBBS | TMS320F2812GBBS | TMS320F2812GBBS | TMS320F2812GBBS | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 16x12b | ||||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | 18 KB | ||
| ROM | 256 KB | 4 KB |