Texas Instruments Standard Linear and Logic TMS320F2811PBKA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7093914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 7093914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 9236854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7093914
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Dsp - 698-CS47048C-CQZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Supply Voltage 3.3V
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
5 suppliers