Texas Instruments DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR TMS320F2809ZGMS

Description
DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR
Description
DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR

Suppliers

Company
Product
Description
Supplier Links
DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR - 815-TMS320F2809ZGMS - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR
815-TMS320F2809ZGMS
DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR 815-TMS320F2809ZGMS
DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR

DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number 815-TMS320F2809ZGMS
Product Name DSP Fixed-Point 32bit 100MHz 100MIPS 100-Pin BGA MICROSTAR
Data Bus 32-Bit
Supply Voltage 1.8V
Package Type Other; 100-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115KP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7990105 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type TQFP
View Details