C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-NFBGA (10x10)
C2000™ 32-bit MCU with 100 MHz, 256 KB flash, 12 PWM 100-NFBGA -40 to 85 Product overview: TMS320F2809NMFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 MHz, 256 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 MHz, 256 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809NMFA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349353-TMS320F2809N
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 100MHz
Package: Tray
Standard Package: 184
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LFBGA
Supplier Device Package: 100-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-NFBGA (10x10)
IC MCU 32BIT 256KB FLSH 100NFBGA
IC MCU 32BIT 256KB FLSH 100NFBGA
IC MCU 32BIT 256KB FLSH 100NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F2809NMFA-ND | 685-TMS320F2809NMFA | 1349353-TMS320F2809NMFA | TMS320F2809NMFA | TMS320F2809NMFA | TMS320F2809NMFA | TMS320F2809NMFA |
| Product Name | Microcontrollers | 32-bit 100 MHz 256 KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 18 KB | 256 KB | 18 KB | 18 KB | 18 KB | ||
| ROM | 256 KB |