The TMS320F2808NMFS is a high-performance 32-bit microcontroller from the TMS320C28x DSP generation, designed for demanding control applications. It operates at a maximum clock speed of 100 MHz and features 64KB of flash memory and 18KB of static RAM. The device supports advanced control peripherals, including up to 16 PWM outputs, 6 high-resolution PWM outputs, and multiple timers and capture inputs, making it suitable for motor drive and digital power applications. The microcontroller includes a 12-bit ADC with 16 channels, capable of fast conversion rates, and offers extensive serial communication options with up to 4 SPI modules, 2 SCI (UART) modules, and 2 CAN modules. It also features up to 35 programmable GPIO pins and advanced debugging capabilities through JTAG support. The TMS320F2808NMFS is available in a 100-pin NFBGA package and operates within a temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications. Its low-power modes and individual peripheral clock control contribute to energy efficiency, which is critical in embedded systems.
C2000™ 32-bit MCU with 100 MHz, 128 KB flash, 12 PWM 100-NFBGA -40 to 125 Product overview: TMS320F2808NMFS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 MHz, 128 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808NMFS can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-NFBGA (10x10)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: C2000™ C28x Piccolo™
Package: Tray
Package / Case: 100-LFBGA
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Supplier Device Package: 100-NFBGA (10x10)
Base Product Number: TMS320
Number of I/O: 35
IC MCU 32BIT 128KB FLSH 100NFBGA
IC MCU 32BIT 128KB FLSH 100NFBGA
IC MCU 32BIT 128KB FLSH 100NFBGA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-NFBGA (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F2808NMFS | 296-TMS320F2808NMFS-ND | TMS320F2808NMFS | TMS320F2808NMFS | TMS320F2808NMFS | TMS320F2808NMFS | |
| Product Name | 32-bit 100 MHz 128 KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |||
| ROM | 128 KB |