C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-NFBGA (10x10)
IC MCU 32BIT 128KB FLSH 100NFBGA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-NFBGA (10x10)
IC MCU 32BIT 128KB FLSH 100NFBGA
IC MCU 32BIT 128KB FLSH 100NFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F2808NMFA-ND | TMS320F2808NMFA | TMS320F2808NMFA | TMS320F2808NMFA | TMS320F2808NMFA |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 16x12b | ||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |
| ROM | 128 KB |