Texas Instruments High-Performance Analog 32-bit 32BIT 512KB Embedded Microcontroller MCU TMS320F28075PTPQR

Description
IC MCU 32BIT 512KB FLSH 176HLQFP Product overview: TMS320F28075PTPQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPQ R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLSH 176HLQFP Product overview: TMS320F28075PTPQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPQ R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-TMS320F28075PTPQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-TMS320F28075PTPQR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-TMS320F28075PTPQR
IC MCU 32BIT 512KB FLSH 176HLQFP Product overview: TMS320F28075PTPQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPQ R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 176HLQFP Product overview: TMS320F28075PTPQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-TMS320F28075PTPQRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Buy Now Datasheet
Microcontrollers - 296-TMS320F28075PTPQRTR-ND - DigiKey
Thief River Falls, MN, United States
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 296-TMS320F28075PTPQRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28075PTPQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28075PTPQR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28075PTPQR
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28075PTPQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28075PTPQR
Embedded - Microcontrollers TMS320F28075PTPQR
IC MCU

IC MCU

Supplier's Site Datasheet
Microcontrollers - TMS320F28075PTPQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28075PTPQR
Microcontrollers TMS320F28075PTPQR
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS320F28075PTPQR 296-TMS320F28075PTPQRCT-ND TMS320F28075PTPQR TMS320F28075PTPQR TMS320F28075PTPQR
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
RAM 50 KB 50 KB 50 KB 50 KB
Supply Voltage 1.14 to 1.26 volts 1.14 to 1.26 volts 1.26 volts
Serial Interface CAN/I2C/SPI/UART CAN; SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers