Texas Instruments High-Performance Analog Microcontrollers TMS320F2806NMFA

Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)
Request a Quote Datasheet
Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-TMS320F2806NMFA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TMS320F2806NMFA-ND
Microcontrollers 296-TMS320F2806NMFA-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)

Buy Now Datasheet
32-bit 100 MHz 64 KB Embedded Microcontroller MCU - 685-TMS320F2806NMFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100 MHz 64 KB Embedded Microcontroller MCU
685-TMS320F2806NMFA
32-bit 100 MHz 64 KB Embedded Microcontroller MCU 685-TMS320F2806NMFA
C2000™ 32-bit MCU with 100 MHz, 64 KB flash, 12 PWM 100-NFBGA -40 to 85 Product overview: TMS320F2806NMFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 MHz, 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 MHz, 64 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2806NMFA can be used for catalog matching and distributor lookup.

C2000™ 32-bit MCU with 100 MHz, 64 KB flash, 12 PWM 100-NFBGA -40 to 85 Product overview: TMS320F2806NMFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 MHz, 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 MHz, 64 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2806NMFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261974-TMS320F2806NMFA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261974-TMS320F2806NMFA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261974-TMS320F2806NMFA
Win Source Part Number: 1261974-TMS320F2806N MFA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C2000™ C28x Piccolo™ Core Processor: C28x Speed: 100MHz Package: Tray Standard Package: 184 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 100-LFBGA Supplier Device Package: 100-NFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 1.89V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320F2806NMFA Base Product Number: TMS320

Win Source Part Number: 1261974-TMS320F2806NMFA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 100MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 100-LFBGA
Supplier Device Package: 100-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 1.89V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TMS320F2806NMFA
Base Product Number: TMS320

Buy Now Datasheet
Microcontrollers - TMS320F2806NMFA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2806NMFA
Microcontrollers TMS320F2806NMFA
IC MCU 32BIT 32KB FLASH 100NFBGA

IC MCU 32BIT 32KB FLASH 100NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2806NMFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2806NMFA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2806NMFA
IC MCU 32BIT 32KB FLASH 100NFBGA

IC MCU 32BIT 32KB FLASH 100NFBGA

Supplier's Site
Embedded - Microcontrollers - TMS320F2806NMFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2806NMFA
Embedded - Microcontrollers TMS320F2806NMFA
IC MCU 32BIT 32KB FLASH 100NFBGA

IC MCU 32BIT 32KB FLASH 100NFBGA

Supplier's Site Datasheet
Microcontrollers - TMS320F2806NMFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2806NMFA
Microcontrollers TMS320F2806NMFA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-TMS320F2806NMFA-ND 685-TMS320F2806NMFA 1261974-TMS320F2806NMFA TMS320F2806NMFA TMS320F2806NMFA TMS320F2806NMFA TMS320F2806NMFA
Product Name Microcontrollers 32-bit 100 MHz 64 KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 10 KB 32 KB 10 KB 10 KB 10 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers