IC MCU 32BIT 256KB FLASH 80HTQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28068UPFPS | TMS320F28068UPFPS |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 90 MHz | |
| RAM | 50 KB |