Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - TMS320F28068PZPS TMS320F28068PZPS

Description
Manufacturer: Texas Instruments Win Source Part Number: 797515-TMS320F28068P ZPS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28068 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TMS320F28068PZPQ ; TMS320F28067PZPQ; TMS320F28069PZPQ; SPC5602BF1MLL6; Introduction Date: July 11, 2012 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797515-TMS320F28068P ZPS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28068 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TMS320F28068PZPQ ; TMS320F28067PZPQ; TMS320F28069PZPQ; SPC5602BF1MLL6; Introduction Date: July 11, 2012 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMS320F28068PZPS - 797515-TMS320F28068PZPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28068PZPS
797515-TMS320F28068PZPS
Embedded - Embedded - Microcontrollers - TMS320F28068PZPS 797515-TMS320F28068PZPS
Manufacturer: Texas Instruments Win Source Part Number: 797515-TMS320F28068P ZPS Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28068 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TMS320F28068PZPQ ; TMS320F28067PZPQ; TMS320F28069PZPQ; SPC5602BF1MLL6; Introduction Date: July 11, 2012 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 797515-TMS320F28068PZPS
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28068
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F28068PZPQ ; TMS320F28067PZPQ; TMS320F28069PZPQ; SPC5602BF1MLL6;
Introduction Date: July 11, 2012
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB Embedded Microcontroller MCU
685-TMS320F28068PZPS
32-bit 90MHz 128KB Embedded Microcontroller MCU 685-TMS320F28068PZPS
32-bit MCU 90MHz 128KB Flash HTQFP Product overview: TMS320F28068PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28068PZPS can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz 128KB Flash HTQFP Product overview: TMS320F28068PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28068PZPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28068PZPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28068PZPS-ND
Microcontrollers TMS320F28068PZPS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28068PZPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28068PZPS
Embedded - Microcontrollers TMS320F28068PZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28068PZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28068PZPS
Microcontrollers TMS320F28068PZPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 797515-TMS320F28068PZPS 685-TMS320F28068PZPS TMS320F28068PZPS-ND TMS320F28068PZPS TMS320F28068PZPS
Product Name Embedded - Embedded - Microcontrollers - TMS320F28068PZPS 32-bit 90MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 90 MHz 90 MHz 90 MHz
RAM 256 KB 50 KB 50 KB 50 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.71 to 2 volts 3.3 volts 1.71 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details