Texas Instruments High-Performance Analog Microcontrollers TMS320F28067UPZPS

Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
Request a Quote Datasheet
Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMS320F28067UPZPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28067UPZPS-ND
Microcontrollers TMS320F28067UPZPS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28067UPZPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28067UPZPS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28067UPZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28067UPZPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28067UPZPS
Embedded - Microcontrollers TMS320F28067UPZPS
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28067UPZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28067UPZPS
Microcontrollers TMS320F28067UPZPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28067UPZPS-ND TMS320F28067UPZPS TMS320F28067UPZPS TMS320F28067UPZPS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 90 MHz 90 MHz 90 MHz
Bits Other; A/D 16x12b
RAM 50 KB 50 KB 50 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details