Texas Instruments High-Performance Analog Microcontrollers TMS320F28066UPFPS

Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
Request a Quote Datasheet
Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMS320F28066UPFPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28066UPFPS-ND
Microcontrollers TMS320F28066UPFPS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28066UPFPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28066UPFPS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28066UPFPS
IC MCU 32BIT 256KB FLASH 80HTQFP

IC MCU 32BIT 256KB FLASH 80HTQFP

Supplier's Site
Microcontrollers - TMS320F28066UPFPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28066UPFPS
Microcontrollers TMS320F28066UPFPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

Buy Now
Embedded - Microcontrollers - TMS320F28066UPFPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28066UPFPS
Embedded - Microcontrollers TMS320F28066UPFPS
IC MCU 32BIT 256KB FLASH 80HTQFP

IC MCU 32BIT 256KB FLASH 80HTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28066UPFPS-ND TMS320F28066UPFPS TMS320F28066UPFPS TMS320F28066UPFPS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 90 MHz 90 MHz 90 MHz
Bits Other; A/D 12x12b
RAM 34 KB 34 KB 34 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1091076-C167CRL33MHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
4 suppliers
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details