32-bit MCU, 60MHz, 128KB Flash, 80-LQFP, Industrial Product overview: TMS320F28034PNTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 60MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PNTR
Win Source Part Number: 1368563-TMS320F28034
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: C2000™ C28x Piccolo™
Package: Tape & Reel
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Base Product Number: TMS320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 60MHz
Number of I/O: 45
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
Data Converters: A/D 16x12b
Oscillator Type: Internal
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28034PNTR | 1368563-TMS320F28034PNTR | 296-TMS320F28034PNTR-ND | TMS320F28034PNTR | TMS320F28034PNTR | TMS320F28034PNTR |
| Product Name | Industrial 32-bit 60MHz 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 30 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Supply Voltage | 1.71 to ? volts | 1.71 to 2 volts | 1.71 to 2 volts | 2 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| RAM | 128 KB | 10 KB | 10 KB | 10 KB |