C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
Win Source Part Number: 1368810-TMS320F28027
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: TMS320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A2
Speed: 60MHz
Number of I/O: 22
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: I²C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.63V
Data Converters: A/D 13x12b
Oscillator Type: Internal
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: TMS320F28027FPTTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027FPTT
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F28027FPTTR-ND | 1368810-TMS320F28027FPTTR | 685-TMS320F28027FPTTR | TMS320F28027FPTTR | TMS320F28027FPTTR | TMS320F28027FPTTR | TMS320F28027FPTTR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Bits | Other; A/D 13x12b | ||||||
| RAM | 12 KB | 64 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 64 KB |