Texas Instruments Standard Linear and Logic TMS320F28015PZA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7094018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 12 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7094018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 12 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7094018P
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MKST-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - CS496122-IQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers