Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZA TMS320F206PZA

Description
Manufacturer: Texas Instruments Win Source Part Number: 084688-TMS320F206PZA Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: FLASH (64 kB) On-Chip RAM: 9kB Voltage - Core: 5.00V Family Name: TMS320F206 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320F2809PZA; TMS320F206PZ; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 084688-TMS320F206PZA Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: FLASH (64 kB) On-Chip RAM: 9kB Voltage - Core: 5.00V Family Name: TMS320F206 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320F2809PZA; TMS320F206PZ; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZA - 084688-TMS320F206PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZA
084688-TMS320F206PZA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZA 084688-TMS320F206PZA
Manufacturer: Texas Instruments Win Source Part Number: 084688-TMS320F206PZA Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: FLASH (64 kB) On-Chip RAM: 9kB Voltage - Core: 5.00V Family Name: TMS320F206 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320F2809PZA; TMS320F206PZ; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 084688-TMS320F206PZA
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: FLASH (64 kB)
On-Chip RAM: 9kB
Voltage - Core: 5.00V
Family Name: TMS320F206
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F2809PZA; TMS320F206PZ;
Introduction Date: September 21, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Number 084688-TMS320F206PZA
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZA
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 5962-9800302HXA - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Engine Knock Signal Processor - HIP9011ABZT - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details