Texas Instruments TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168BCYG2

Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8168 DaVinci Digital Media Processor - TMS320DM8168BCYG2 - Texas Instruments
Dallas, TX, United States
TMS320DM8168 DaVinci Digital Media Processor
TMS320DM8168BCYG2
TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168BCYG2
DaVinci Digital Media Processor 1031-FCBGA

DaVinci Digital Media Processor 1031-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-36023-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-36023-ND
DSP (Digital Signal Processors) 296-36023-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168BCYG2
055289-TMS320DM8168BCYG2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168BCYG2 055289-TMS320DM8168BCYG2
Manufacturer: Texas Instruments Win Source Part Number: 055289-TMS320DM8168B CYG2 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz DSP, 1.2GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 1031-FCBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055289-TMS320DM8168BCYG2
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TJ)
Case / Package: 1031-FCBGA (25x25)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 1031-FCBGA Product overview: TMS320DM8168BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168BCYG 2 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 1031-FCBGA Product overview: TMS320DM8168BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168BCYG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8168BCYG2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8168BCYG2
Embedded - DSP (Digital Signal Processors) TMS320DM8168BCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8168BCYG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8168BCYG2
DSP (Digital Signal Processors) TMS320DM8168BCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8168BCYG2 296-36023-ND 055289-TMS320DM8168BCYG2 698-TMS320DM8168BCYG2 TMS320DM8168BCYG2 TMS320DM8168BCYG2
Product Name TMS320DM8168 DaVinci Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168BCYG2 Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.5V; 1.8V; 3.3V; 1.00V 1.00V
Features Flash Memory
Package Type Other; FCBGA Other; 1031-BFBGA, FCBGA Other; 1031-FCBGA (25x25) Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA
Clock Speed 1000 MHz 1000 to 1200 MHz 1000 to 1200 MHz 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz
MIPS 2400
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
Dsp - 698-DM365ZCE27 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Dsp - 698-DM8107AAARD21 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers