IC DGTL MEDIA PROCESSR 1031FCBGA
Mixed Signal Processor, 32-Bit Size, 16-Ext Bit, 27MHz, CMOS, PBGA1031
IC DGTL MEDIA PROCESSR 1031FCBGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8168BCYG0-ND | TMS320DM8168BCYG0 | TMS320DM8168BCYG0 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.5V; 1.8V; 3.3V; 1.00V | ||
| Package Type | Other; 1031-BFBGA, FCBGA | BGA; Other; BGA1031 | BGA; Other; 1031-BFBGA, FCBGA |
| Pin Count | 1031 | ||
| Clock Speed | 667 to 720 MHz | 667 to 720 MHz |