Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 27MHz, CMOS, PBGA1031
DaVinci Digital Media Processor 1031-FCBGA Product overview: TMS320DM8168ACYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168ACYG
Manufacturer: Texas Instruments
Win Source Part Number: 1271229-TMS320DM8168
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 1031-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Family Name: TMS320DM8168
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 1031-FCBGA (25x25)
Alternative Parts (Cross-Reference): TMS320DM8168CCYGH; TMS320DM8168CCYG; TMS320DM8168SCYG;
Introduction Date: March 01, 2011
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8168ACYG2 | 698-TMS320DM8168ACYG2 | 1271229-TMS320DM8168ACYG2 | 296-32755-ND | TMS320DM8168ACYG2 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168ACYG2 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | ||||
| Package Type | BGA; Other; BGA1031 | Other; FCBGA | Other; 1031-BFBGA, FCBGA | BGA; Other; 1031-BFBGA, FCBGA | |
| Clock Speed | 1200 MHz | 1000 to 1200 MHz | 1000 to 1200 MHz | 1000 to 1200 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |