Texas Instruments TMS320DM8167 DaVinci Digital Media Processor TMS320DM8167SCYG

Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote
Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM8167 DaVinci Digital Media Processor from Texas Instruments is designed for high-performance video processing applications, including video encode, decode, transcode, and transrate. It features an ARM Cortex-A8 RISC processor operating up to 1.2 GHz, combined with a C674x VLIW DSP core capable of delivering up to 8000 MIPS and 6000 MFLOPS. The device supports up to three high-definition video and imaging coprocessors (HDVICP2), enabling simultaneous processing of multiple 1080p60 streams. The processor includes 512KB of on-chip memory, a rich set of peripherals, and supports dual DDR2 and DDR3 SDRAM interfaces. It is equipped with multiple connectivity options, including Gigabit Ethernet, USB 2.0, and PCIe, making it suitable for a variety of applications such as video security, conferencing, and digital signage. The TMS320DM8167 is packaged in a 1031-pin FCBGA and is designed for efficient integration into complex systems requiring robust multimedia processing capabilities.

Datasheet Summary
Powered by GS/AI

The TMS320DM8167 DaVinci Digital Media Processor from Texas Instruments is designed for high-performance video processing applications, including video encode, decode, transcode, and transrate. It features an ARM Cortex-A8 RISC processor operating up to 1.2 GHz, combined with a C674x VLIW DSP core capable of delivering up to 8000 MIPS and 6000 MFLOPS. The device supports up to three high-definition video and imaging coprocessors (HDVICP2), enabling simultaneous processing of multiple 1080p60 streams. The processor includes 512KB of on-chip memory, a rich set of peripherals, and supports dual DDR2 and DDR3 SDRAM interfaces. It is equipped with multiple connectivity options, including Gigabit Ethernet, USB 2.0, and PCIe, making it suitable for a variety of applications such as video security, conferencing, and digital signage. The TMS320DM8167 is packaged in a 1031-pin FCBGA and is designed for efficient integration into complex systems requiring robust multimedia processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8167 DaVinci Digital Media Processor - TMS320DM8167SCYG - Texas Instruments
Dallas, TX, United States
TMS320DM8167 DaVinci Digital Media Processor
TMS320DM8167SCYG
TMS320DM8167 DaVinci Digital Media Processor TMS320DM8167SCYG
DaVinci Digital Media Processor 1031-FCBGA

DaVinci Digital Media Processor 1031-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167SCYG
1271227-TMS320DM8167SCYG
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167SCYG 1271227-TMS320DM8167SCYG
Manufacturer: Texas Instruments Win Source Part Number: 1271227-TMS320DM8167 SCYG Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Mounting Style: SMD Voltage - I/O: 1.5V, 1.8V, 3.3V Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Clock Rate: 800MHz DSP, 1.0GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Categories: Integrated Circuits Supplier Device Package: 1031-FCBGA (25x25) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TMS320DM8167 Manufacturer Pack Quantity: 44 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271227-TMS320DM8167SCYG
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Mounting Style: SMD
Voltage - I/O: 1.5V, 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate: 800MHz DSP, 1.0GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Supplier Device Package: 1031-FCBGA (25x25)
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 1031-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320DM8167
Manufacturer Pack Quantity: 44
MSL Level: 4 (72 Hours)

Buy Now
DSP (Digital Signal Processors) - 296-42884-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42884-ND
DSP (Digital Signal Processors) 296-42884-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor 1031-FCBGA 0 to 0 Product overview: TMS320DM8167SCYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8167SCYG can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 1031-FCBGA 0 to 0 Product overview: TMS320DM8167SCYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8167SCYG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8167SCYG - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8167SCYG
Embedded - DSP (Digital Signal Processors) TMS320DM8167SCYG
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8167SCYG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8167SCYG
DSP (Digital Signal Processors) TMS320DM8167SCYG
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8167SCYG 1271227-TMS320DM8167SCYG 296-42884-ND 698-TMS320DM8167SCYG TMS320DM8167SCYG TMS320DM8167SCYG
Product Name TMS320DM8167 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167SCYG DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.00V 1.5V; 1.8V; 3.3V; 1.00V
Features Flash Memory
Package Type Other; FCBGA Other; 1031-BFBGA, FCBGA Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA
Clock Speed 1000 MHz 800 to 1000 MHz 800 to 1000 MHz 800 MHz 800 to 1000 MHz 800 to 1000 MHz
MIPS 2400
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details