Texas Instruments OEM Parts - OEM Parts (T - Z) - TMS320DM8167ACYG2 TMS320DM8167ACYG2

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100474-TMS320DM8167 ACYG2 Mounting: SMD (SMT) Number of Pins: 1031 Categories: OEM Parts(T-Z) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 800 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100474-TMS320DM8167 ACYG2 Mounting: SMD (SMT) Number of Pins: 1031 Categories: OEM Parts(T-Z) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 800 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TMS320DM8167ACYG2 - 1100474-TMS320DM8167ACYG2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TMS320DM8167ACYG2
1100474-TMS320DM8167ACYG2
OEM Parts - OEM Parts (T - Z) - TMS320DM8167ACYG2 1100474-TMS320DM8167ACYG2
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100474-TMS320DM8167 ACYG2 Mounting: SMD (SMT) Number of Pins: 1031 Categories: OEM Parts(T-Z) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 800 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100474-TMS320DM8167ACYG2
Mounting: SMD (SMT)
Number of Pins: 1031
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.05 V
Min Supply Voltage: 800 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1100474-TMS320DM8167ACYG2
Product Name OEM Parts - OEM Parts (T - Z) - TMS320DM8167ACYG2
Unlock Full Specs
to access all available technical data

Similar Products